Rochester Electronics Interface - Drivers, Receivers, Transceivers LTC2852MPMS

Description
LTC2852 - 3.3V 20MBPS RS485/RS42
Datasheet
Description
LTC2852 - 3.3V 20MBPS RS485/RS42
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - LTC2852MPMS - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
LTC2852MPMS
Interface - Drivers, Receivers, Transceivers LTC2852MPMS
LTC2852 - 3.3V 20MBPS RS485/RS42

LTC2852 - 3.3V 20MBPS RS485/RS42

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number LTC2852MPMS
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9160-SICA-B1A-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3210SQ-ND - DigiKey
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Modems - ICs and Modules - SI2435-B-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details