Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2382CDE-16#PBF LTC2382CDE-16#PBF

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 879227-LTC2382CDE-16 #PBF Operating Temperature Range: 0°C ~ 70°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-DFN (4x3) Package: Bulk Package: 16-WFDFN Exposed Pad Mounting: Surface Mount Family Name: LTC2382 Categories: Integrated Circuits (ICs) Case / Package: 16-DFN (4x3) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 879227-LTC2382CDE-16 #PBF Operating Temperature Range: 0°C ~ 70°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-DFN (4x3) Package: Bulk Package: 16-WFDFN Exposed Pad Mounting: Surface Mount Family Name: LTC2382 Categories: Integrated Circuits (ICs) Case / Package: 16-DFN (4x3) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2382CDE-16#PBF
879227-LTC2382CDE-16#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2382CDE-16#PBF 879227-LTC2382CDE-16#PBF
Manufacturer: Analog Devices Inc. Win Source Part Number: 879227-LTC2382CDE-16 #PBF Operating Temperature Range: 0°C ~ 70°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-DFN (4x3) Package: Bulk Package: 16-WFDFN Exposed Pad Mounting: Surface Mount Family Name: LTC2382 Categories: Integrated Circuits (ICs) Case / Package: 16-DFN (4x3) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 879227-LTC2382CDE-16#PBF
Operating Temperature Range: 0°C ~ 70°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-DFN (4x3)
Package: Bulk
Package: 16-WFDFN Exposed Pad
Mounting: Surface Mount
Family Name: LTC2382
Categories: Integrated Circuits (ICs)
Case / Package: 16-DFN (4x3)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - LTC2382CDE-16#PBF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
LTC2382CDE-16#PBF
Data Acquisition - Analog to Digital Converters (ADC) LTC2382CDE-16#PBF
IC ADC 16BIT SAR 16DFN

IC ADC 16BIT SAR 16DFN

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - LTC2382CDE-16#PBF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
LTC2382CDE-16#PBF
Data Acquisition - Analog to Digital Converters (ADC) LTC2382CDE-16#PBF
IC ADC 16BIT SAR 16DFN

IC ADC 16BIT SAR 16DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 879227-LTC2382CDE-16#PBF LTC2382CDE-16#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2382CDE-16#PBF Data Acquisition - Analog to Digital Converters (ADC)
Package Type 16-DFN (4x3)
Unlock Full Specs
to access all available technical data

Similar Products

ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
 - SI4736-C40-GUR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOP; SSOP; SSOP-24
Packing Method Tape Reel; Tape & Reel
View Details
Analogue to Digital Converters - 1914851P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 14 bits
ADC Type Sigma-Delta; Sigma-Delta
View Details