Rochester Electronics Embedded - Embedded - Microcontrollers - LPC2923FBD100,551 LPC2923FBD100,551

Description
Manufacturer: NXP Win Source Part Number: 923707-LPC2923FBD100 ,551 Series: LPC2900 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM9® series Microcontroller IC 16/32-Bit 125MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM9® Speed: 125MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, I2C, LINbus, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 60 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 Data Converters: A/D 16x8b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 90 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 923707-LPC2923FBD100 ,551 Series: LPC2900 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM9® series Microcontroller IC 16/32-Bit 125MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM9® Speed: 125MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, I2C, LINbus, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 60 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 Data Converters: A/D 16x8b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 90 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LPC2923FBD100,551 - 923707-LPC2923FBD100,551 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC2923FBD100,551
923707-LPC2923FBD100,551
Embedded - Embedded - Microcontrollers - LPC2923FBD100,551 923707-LPC2923FBD100,551
Manufacturer: NXP Win Source Part Number: 923707-LPC2923FBD100 ,551 Series: LPC2900 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM9® series Microcontroller IC 16/32-Bit 125MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM9® Speed: 125MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, I2C, LINbus, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 60 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 Data Converters: A/D 16x8b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 90 HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 923707-LPC2923FBD100,551
Series: LPC2900
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM9® series Microcontroller IC 16/32-Bit 125MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM9®
Speed: 125MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: CANbus, I2C, LINbus, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 60
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
Data Converters: A/D 16x8b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 90
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - LPC2923FBD100,551 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC2923FBD100,551
Embedded - Microcontrollers LPC2923FBD100,551
IC MCU 16/32B 256KB FLSH 100LQFP

IC MCU 16/32B 256KB FLSH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 923707-LPC2923FBD100,551 LPC2923FBD100,551
Product Name Embedded - Embedded - Microcontrollers - LPC2923FBD100,551 Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 125 MHz
RAM 256 KB
ROM 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details