Rochester Electronics Embedded - Embedded - Microcontrollers - LPC1114FBD48/303151 LPC1114FBD48/303151

Description
Manufacturer: NXP Win Source Part Number: 923675-LPC1114FBD48/ 303151 Series: LPC1100XL Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0 Speed: 50MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 42 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.8V Family Name: LPC1114 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 923675-LPC1114FBD48/ 303151 Series: LPC1100XL Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0 Speed: 50MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 42 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.8V Family Name: LPC1114 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LPC1114FBD48/303151 - 923675-LPC1114FBD48/303151 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC1114FBD48/303151
923675-LPC1114FBD48/303151
Embedded - Embedded - Microcontrollers - LPC1114FBD48/303151 923675-LPC1114FBD48/303151
Manufacturer: NXP Win Source Part Number: 923675-LPC1114FBD48/ 303151 Series: LPC1100XL Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0 Speed: 50MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 42 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.8V Family Name: LPC1114 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 923675-LPC1114FBD48/303151
Series: LPC1100XL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M0
Speed: 50MHz
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 42
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.8V
Family Name: LPC1114
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
32-bit 32BIT 32KB Embedded Microcontroller MCU - 685-LPC1114FBD48/303151 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-LPC1114FBD48/303151
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-LPC1114FBD48/303151
IC MCU 32BIT 32KB FLASH 48LQFP Product overview: LPC1114FBD48/303151 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1114FBD48/303 151 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 48LQFP Product overview: LPC1114FBD48/303151 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1114FBD48/303151 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - LPC1114FBD48/303151 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC1114FBD48/303151
Embedded - Microcontrollers LPC1114FBD48/303151
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 923675-LPC1114FBD48/303151 685-LPC1114FBD48/303151 LPC1114FBD48/303151
Product Name Embedded - Embedded - Microcontrollers - LPC1114FBD48/303151 32-bit 32BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 50 MHz
RAM 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C161KLMHABXQ - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers