Rochester Electronics PMIC - PMIC - LED Drivers - LP55281RL/NOPB LP55281RL/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 923627-LP55281RL/NOP B Operating Temperature Range: -30°C ~ 85°C (TA) Features: LED Driver IC 12 Output DC DC Regulator Step-Up (Boost) I²C, SPI Dimming 40mA 36-DSBGA (3.5x3.24) Package: Bulk Package: 36-WFBGA, DSBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 36-DSBGA (3.5x3.24) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 923627-LP55281RL/NOP B Operating Temperature Range: -30°C ~ 85°C (TA) Features: LED Driver IC 12 Output DC DC Regulator Step-Up (Boost) I²C, SPI Dimming 40mA 36-DSBGA (3.5x3.24) Package: Bulk Package: 36-WFBGA, DSBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 36-DSBGA (3.5x3.24) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LP55281RL/NOPB - 923627-LP55281RL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LP55281RL/NOPB
923627-LP55281RL/NOPB
PMIC - PMIC - LED Drivers - LP55281RL/NOPB 923627-LP55281RL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923627-LP55281RL/NOP B Operating Temperature Range: -30°C ~ 85°C (TA) Features: LED Driver IC 12 Output DC DC Regulator Step-Up (Boost) I²C, SPI Dimming 40mA 36-DSBGA (3.5x3.24) Package: Bulk Package: 36-WFBGA, DSBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 36-DSBGA (3.5x3.24) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 923627-LP55281RL/NOPB
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: LED Driver IC 12 Output DC DC Regulator Step-Up (Boost) I²C, SPI Dimming 40mA 36-DSBGA (3.5x3.24)
Package: Bulk
Package: 36-WFBGA, DSBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 36-DSBGA (3.5x3.24)
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 923627-LP55281RL/NOPB
Product Name PMIC - PMIC - LED Drivers - LP55281RL/NOPB
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP LED Driver IC - 137-A6266KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 1 #
View Details
5 suppliers
LED Drivers - 448-BCR402UE6433HTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 1.4 to 40 volts
Output Voltage 40 volts
View Details
6 suppliers