Rochester Electronics RF Detectors - LMH2121TMX/NOPB LMH2121TMX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 923358-LMH2121TMX/NO PB Features: RF Detector IC CDMA, GSM, EDGE, W-CDMA 100MHz ~ 3GHz -28dBm ~ 12dBm - 4-WFBGA, DSBGA Package: Bulk Package: 4-WFBGA, DSBGA Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 4-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 923358-LMH2121TMX/NO PB Features: RF Detector IC CDMA, GSM, EDGE, W-CDMA 100MHz ~ 3GHz -28dBm ~ 12dBm - 4-WFBGA, DSBGA Package: Bulk Package: 4-WFBGA, DSBGA Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 4-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LMH2121TMX/NOPB - 923358-LMH2121TMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LMH2121TMX/NOPB
923358-LMH2121TMX/NOPB
RF Detectors - LMH2121TMX/NOPB 923358-LMH2121TMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923358-LMH2121TMX/NO PB Features: RF Detector IC CDMA, GSM, EDGE, W-CDMA 100MHz ~ 3GHz -28dBm ~ 12dBm - 4-WFBGA, DSBGA Package: Bulk Package: 4-WFBGA, DSBGA Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 4-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 923358-LMH2121TMX/NOPB
Features: RF Detector IC CDMA, GSM, EDGE, W-CDMA 100MHz ~ 3GHz -28dBm ~ 12dBm - 4-WFBGA, DSBGA
Package: Bulk
Package: 4-WFBGA, DSBGA
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: 4-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 923358-LMH2121TMX/NOPB
Product Name RF Detectors - LMH2121TMX/NOPB
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details