LMC662AIM -- LINEAR - AMPLIFIERS - INSTRUMENTATION, OP AMPS, BUFFER AMPS
Rochester Electronics
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC662AIM
Description
IC CMOS 2 CIRCUIT 8SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC CMOS 2 CIRCUIT 8SOIC
Datasheet
Suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC662AIM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Operational Amplifiers |
|
Product Number
|
LMC662AIM |
|
Product Name
|
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
|
Source Current (IS)
|
0.7500 milliamps
|
Unlock Full Specs
to access all available technical data
Similar Products
Advanced Linear Devices, Inc.
Features
Rail-Rail-Out
Source Current (IS)
0.2000 milliamps
Slew Rate
1 V/µs
View Details
4 suppliers
RoHS Compliant
RoHS
Closed-Loop Gain (AVCL)
1 to 10000 V/V
CMRR
120 dB
View Details
4 suppliers
Standards
RoHS
Package Type
SSOP; SOP; SSOP-14
Number of Pins
14
View Details
Source Current (IS)
9 milliamps
Bandwidth
90 MHz
View Details