Manufacturer: National Semiconductor
Win Source Part Number: 877521-LM5111-3MY
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP-PowerPad
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP-PowerPad
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 877521-LM5111-3MY |
| Product Name | PMIC - PMIC - Gate Drivers - LM5111-3MY |
| Driver Type | Low-side |