Manufacturer: Maxim Integrated
Win Source Part Number: 877428-LM4040DIM3-5.
Series: *
Features: Voltage Reference IC V
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
PRECISION MICROPOWER SHUNT VREF
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 877428-LM4040DIM3-5.0-T | LM4040DIM3-5.0-T |
| Product Name | PMIC - PMIC - Voltage Reference - LM4040DIM3-5.0-T | PMIC - Voltage Reference |
| Package Type | Other; Bulk |