LM385BXMX-2.5/NOPB -- PMIC - VOLTAGE REFERENCE
Rochester Electronics
PMIC - Voltage Reference
LM385BXMX-2.5/NOPB
Description
IC VREF SHUNT 1.5% 8SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC VREF SHUNT 1.5% 8SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
LM385BXMX-2.5/NOPB |
|
Product Name
|
PMIC - Voltage Reference |
|
Type
|
Shunt / Zener
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; 32-VFQFN Exposed Pad
VIN
2.7 to 3.6 volts
Operating Temperature
-50 to 125 C (-58 to 257 F)
View Details
2 suppliers
Renesas Electronics Corporation
Type
Series
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC
20 ppm/C
View Details
5 suppliers