Rochester Electronics PMIC - PMIC - Voltage Reference - LM236AM-2.5 LM236AM-2.5

Description
Manufacturer: National Semiconductor Win Source Part Number: 877171-LM236AM-2.5 Series: * Features: Voltage Reference IC V Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 877171-LM236AM-2.5 Series: * Features: Voltage Reference IC V Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM236AM-2.5 - 877171-LM236AM-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM236AM-2.5
877171-LM236AM-2.5
PMIC - PMIC - Voltage Reference - LM236AM-2.5 877171-LM236AM-2.5
Manufacturer: National Semiconductor Win Source Part Number: 877171-LM236AM-2.5 Series: * Features: Voltage Reference IC V Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 877171-LM236AM-2.5
Series: *
Features: Voltage Reference IC V
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - LM236AM-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM236AM-2.5
PMIC - Voltage Reference LM236AM-2.5
VOLTAGE REFERENCE

VOLTAGE REFERENCE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 877171-LM236AM-2.5 LM236AM-2.5
Product Name PMIC - PMIC - Voltage Reference - LM236AM-2.5 PMIC - Voltage Reference
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-1.2 Micropower Voltage Reference - LM385LPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
PMIC - Voltage Reference - ADR293TRU-EP - Lingto Electronic Limited
Specs
Package Type SSOP
IQ 0.0200 mA
View Details
PMIC - PMIC - Voltage Reference - ISL21007CFB812Z - 1048188-ISL21007CFB812Z - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 5 ppm/C
View Details
5 suppliers