Rochester Electronics Embedded - Embedded - Microprocessors - LE80537LF0214M LE80537LF0214M

Description
Manufacturer: Intel Win Source Part Number: 846691-LE80537LF0214 M Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 846691-LE80537LF0214 M Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - LE80537LF0214M - 846691-LE80537LF0214M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LE80537LF0214M
846691-LE80537LF0214M
Embedded - Embedded - Microprocessors - LE80537LF0214M 846691-LE80537LF0214M
Manufacturer: Intel Win Source Part Number: 846691-LE80537LF0214 M Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 846691-LE80537LF0214M
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - LE80537LF0214M - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
LE80537LF0214M
Embedded - Microprocessors LE80537LF0214M
MPU, 64-BIT, 1500MHZ PBGA479

MPU, 64-BIT, 1500MHZ PBGA479

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 846691-LE80537LF0214M LE80537LF0214M
Product Name Embedded - Embedded - Microprocessors - LE80537LF0214M Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Intel® Celeron® Processor 1037U (2M Cache, 1.80 GHz) - 1037U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1800 MHz
View Details
LPDDR2 SiP 1Gbit PCI - ATSAMA5D28C-LD1G - Microchip Technology, Inc.
Specs
Microprocessor Family Cortex-A5
Supply Voltage 1.1 to 1.32
Package Type Other; ['TFBGA']
View Details