Rochester Electronics Interface - UARTs (Universal Asynchronous Receiver Transmitter) LD8251A

Description
LD8251A - SERIAL I/O CONTROLLER,
Datasheet
Description
LD8251A - SERIAL I/O CONTROLLER,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - UARTs (Universal Asynchronous Receiver Transmitter) - LD8251A - Lingto Electronic Limited
Shenzhen, China
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
LD8251A
Interface - UARTs (Universal Asynchronous Receiver Transmitter) LD8251A
LD8251A - SERIAL I/O CONTROLLER,

LD8251A - SERIAL I/O CONTROLLER,

Supplier's Site Datasheet
Interface - UARTs (Universal Asynchronous Receiver Transmitter) - LD8251A - Lingto Electronic Limited
Shenzhen, China
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
LD8251A
Interface - UARTs (Universal Asynchronous Receiver Transmitter) LD8251A
SERIAL I/O CONTROLLER

SERIAL I/O CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number LD8251A
Product Name Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q24-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Transceiver ICs - 2312-DW3210SRDKR-ND - DigiKey
Specs
Device Type Transceiver
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Switches - AS183-92LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology General Purpose
Supply Voltage Other; 3V
Operating Frequency 0.3000 to 2500 MHz
View Details
2 suppliers