Rochester Electronics PMIC - PMIC - Display Drivers - LC75874W-E LC75874W-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 876782-LC75874W-E Operating Temperature Range: -40°C ~ 85°C Features: LCD Driver 80-SQFP Package: Bulk Package: 80-LQFP Mounting: Surface Mount Family Name: LC758 Categories: Integrated Circuits (ICs) Case / Package: 80-SQFP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 876782-LC75874W-E Operating Temperature Range: -40°C ~ 85°C Features: LCD Driver 80-SQFP Package: Bulk Package: 80-LQFP Mounting: Surface Mount Family Name: LC758 Categories: Integrated Circuits (ICs) Case / Package: 80-SQFP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75874W-E - 876782-LC75874W-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75874W-E
876782-LC75874W-E
PMIC - PMIC - Display Drivers - LC75874W-E 876782-LC75874W-E
Manufacturer: ON Semiconductor Win Source Part Number: 876782-LC75874W-E Operating Temperature Range: -40°C ~ 85°C Features: LCD Driver 80-SQFP Package: Bulk Package: 80-LQFP Mounting: Surface Mount Family Name: LC758 Categories: Integrated Circuits (ICs) Case / Package: 80-SQFP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 876782-LC75874W-E
Operating Temperature Range: -40°C ~ 85°C
Features: LCD Driver 80-SQFP
Package: Bulk
Package: 80-LQFP
Mounting: Surface Mount
Family Name: LC758
Categories: Integrated Circuits (ICs)
Case / Package: 80-SQFP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 876782-LC75874W-E
Product Name PMIC - PMIC - Display Drivers - LC75874W-E
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4006TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specialized - 32P4802-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers