LC75854E-E -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
LC75854E-E
Description
LCD DISPLAY DRIVER
-
Lingto Electronic Limited
Datasheet
Description
LCD DISPLAY DRIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
LC75854E-E
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
LC75854E-E |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
2 suppliers
Device Type
Beamformers
Features
RoHS
Operating Frequency
27500 to 31000 MHz
View Details
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details