Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - LC7367JM-TLM-E LC7367JM-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 922768-LC7367JM-TLM- E Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 922768-LC7367JM-TLM- E Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LC7367JM-TLM-E - 922768-LC7367JM-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LC7367JM-TLM-E
922768-LC7367JM-TLM-E
Interface - Interface - Drivers, Receivers, Transceivers - LC7367JM-TLM-E 922768-LC7367JM-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 922768-LC7367JM-TLM- E Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 922768-LC7367JM-TLM-E
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 922768-LC7367JM-TLM-E
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LC7367JM-TLM-E
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details