Rochester Electronics Interface - Drivers, Receivers, Transceivers LB11981-TLM-E-ON

Description
THREE-PHASE SENSORLESS MOTOR DRI
Datasheet
Description
THREE-PHASE SENSORLESS MOTOR DRI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - LB11981-TLM-E-ON - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
LB11981-TLM-E-ON
Interface - Drivers, Receivers, Transceivers LB11981-TLM-E-ON
THREE-PHASE SENSORLESS MOTOR DRI

THREE-PHASE SENSORLESS MOTOR DRI

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number LB11981-TLM-E-ON
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q24-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - 336-SI32176-C-FM1RDKR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details