Rochester Electronics Interface - Drivers, Receivers, Transceivers LB11690H-MPB-E

Description
3PHASE MOTOR DRIVER
Datasheet
Description
3PHASE MOTOR DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - LB11690H-MPB-E - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
LB11690H-MPB-E
Interface - Drivers, Receivers, Transceivers LB11690H-MPB-E
3PHASE MOTOR DRIVER

3PHASE MOTOR DRIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number LB11690H-MPB-E
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-B-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
Modems - ICs and Modules - SI2493-C-FS-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details