Rochester Electronics Embedded - Embedded - Microcontrollers - Application Specific - LA78145-E LA78145-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 922695-LA78145-E Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 922695-LA78145-E Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - LA78145-E - 922695-LA78145-E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - LA78145-E
922695-LA78145-E
Embedded - Embedded - Microcontrollers - Application Specific - LA78145-E 922695-LA78145-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 922695-LA78145-E Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 922695-LA78145-E
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Embedded - Microcontrollers - Application Specific - LA78145-E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
LA78145-E
Embedded - Microcontrollers - Application Specific LA78145-E
DISPLAY CONTROLLER IC

DISPLAY CONTROLLER IC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 922695-LA78145-E LA78145-E
Product Name Embedded - Embedded - Microcontrollers - Application Specific - LA78145-E Embedded - Microcontrollers - Application Specific
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details