Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - KSE700STU KSE700STU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 876450-KSE700STU Features: Bipolar (BJT) Transistor 60 V 4 A 40 W Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1920 HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 876450-KSE700STU Features: Bipolar (BJT) Transistor 60 V 4 A 40 W Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1920 HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSE700STU is a PNP epitaxial silicon Darlington transistor in a TO-126 package, with a collector current rating of 4 A and a collector-emitter voltage rating of 60 V for the KSE700 variant. It features a minimum DC current gain of 750 at collector currents of 1.5 A and 2.0 A, and a collector-emitter saturation voltage of -2.5 V at -1.5 A collector current and -30 mA base current. The device includes built-in base-emitter resistors with values of approximately 10 kΩ and 0.6 kΩ. The package dimensions are 8.00 mm × 3.25 mm with a lead spacing of 2.28 mm, and it is mounted in a rail pack. It is rated for a maximum junction temperature of 150 °C and has a maximum collector dissipation of 40 W at 25 °C case temperature.

Datasheet Summary
Powered by GS/AI

The KSE700STU is a PNP epitaxial silicon Darlington transistor in a TO-126 package, with a collector current rating of 4 A and a collector-emitter voltage rating of 60 V for the KSE700 variant. It features a minimum DC current gain of 750 at collector currents of 1.5 A and 2.0 A, and a collector-emitter saturation voltage of -2.5 V at -1.5 A collector current and -30 mA base current. The device includes built-in base-emitter resistors with values of approximately 10 kΩ and 0.6 kΩ. The package dimensions are 8.00 mm × 3.25 mm with a lead spacing of 2.28 mm, and it is mounted in a rail pack. It is rated for a maximum junction temperature of 150 °C and has a maximum collector dissipation of 40 W at 25 °C case temperature.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSE700STU - 876450-KSE700STU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSE700STU
876450-KSE700STU
TRANSISTORS - Transistors (BJT) - Single - KSE700STU 876450-KSE700STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 876450-KSE700STU Features: Bipolar (BJT) Transistor 60 V 4 A 40 W Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1920 HTSUS: 8541.29.0095

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 876450-KSE700STU
Features: Bipolar (BJT) Transistor 60 V 4 A 40 W
Package: Tube
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1920
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 876450-KSE700STU
Product Name TRANSISTORS - Transistors (BJT) - Single - KSE700STU
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155002P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT223; SOT-223
View Details