The KSC1845PTA is an NPN epitaxial silicon transistor in a TO-92 3L package, designed for audio frequency low-noise amplification. It has a collector-base voltage rating of 120 V, a collector-emitter voltage rating of 120 V, and a maximum collector current of 50 mA. Power dissipation is rated at 500 mW with a thermal resistance of 250 °C/W. The device offers a DC current gain (hFE2) ranging from 200 to 1200 at a collector current of 1 mA and collector-emitter voltage of 6 V. It meets RoHS compliance and is available in ammo pack packaging. The part is obsolete.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 876428-KSC1845PTA
Features: Bipolar (BJT) Transistor 120 V 50 mA 500 mW
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 876428-KSC1845PTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSC1845PTA |
| Package Type | SOT3 |