Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - KSB744YSTU KSB744YSTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 876422-KSB744YSTU Features: Bipolar (BJT) Transistor 45 V 3 A 1 W Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1920 HTSUS: 8541.29.0075
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 876422-KSB744YSTU Features: Bipolar (BJT) Transistor 45 V 3 A 1 W Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1920 HTSUS: 8541.29.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSB744YSTU is a PNP epitaxial silicon transistor in a TO-126 package, designed for audio frequency power amplification. It has a collector-emitter voltage rating of -45 V, a continuous collector current of -3 A, and a collector dissipation of 1 W at 25°C. The device features a dc current gain (hFE2) ranging from 60 to 320, with collector-emitter saturation voltage as low as -0.5 V at -1.5 A collector current. The TO-126 package measures 8.00 mm in length, 3.25 mm in width, and has a lead spacing of 2.28 mm. It meets RoHS standards and is qualified under Fairchild Semiconductor's full production status. The part is complemented by KSD794/KSD794A equivalents.

Datasheet Summary
Powered by GS/AI

KSB744YSTU is a PNP epitaxial silicon transistor in a TO-126 package, designed for audio frequency power amplification. It has a collector-emitter voltage rating of -45 V, a continuous collector current of -3 A, and a collector dissipation of 1 W at 25°C. The device features a dc current gain (hFE2) ranging from 60 to 320, with collector-emitter saturation voltage as low as -0.5 V at -1.5 A collector current. The TO-126 package measures 8.00 mm in length, 3.25 mm in width, and has a lead spacing of 2.28 mm. It meets RoHS standards and is qualified under Fairchild Semiconductor's full production status. The part is complemented by KSD794/KSD794A equivalents.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSB744YSTU - 876422-KSB744YSTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSB744YSTU
876422-KSB744YSTU
TRANSISTORS - Transistors (BJT) - Single - KSB744YSTU 876422-KSB744YSTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 876422-KSB744YSTU Features: Bipolar (BJT) Transistor 45 V 3 A 1 W Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1920 HTSUS: 8541.29.0075

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 876422-KSB744YSTU
Features: Bipolar (BJT) Transistor 45 V 3 A 1 W
Package: Tube
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1920
HTSUS: 8541.29.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 876422-KSB744YSTU
Product Name TRANSISTORS - Transistors (BJT) - Single - KSB744YSTU
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar RF Transistors - LM3046M-ND - DigiKey
Specs
Polarity NPN
Package Type "14-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKYX160N75CP2 - AIKYX160N75CP2 - Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; PG-TO247-4
Transistor Grade / Operating Range Automotive
View Details
MOSFETs - 1220203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT323; Sot-323 (sc-70)
View Details