The KSA1220YSTU is a PNP epitaxial silicon transistor for audio and high-frequency power amplification, housed in a TO-126 package measuring 8.00 mm x 3.25 mm with 3 leads in a rail packing format. It has a collector-base voltage rating of 120 V, a collector-emitter voltage of 120 V, a continuous collector current of 1.2 A, and a power dissipation of 1.2 W at 25⁰C. The transistor offers a current gain (hFE2) range of 60 to 320, a collector-emitter saturation voltage of 0.4 V to 0.7 V at -1 A collector current, and a current gain bandwidth product of 175 MHz. It operates with a junction temperature up to 150⁰C and meets RoHS standards. The part is marked as full production and complemented by the KSC2690/NPN series.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 922510-KSA1220YSTU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 120 V 1.2 A 175MHz 1.2 W Through Hole TO-126
Package: Tube
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-126
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 60
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 922510-KSA1220YSTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSA1220YSTU |
| Polarity | PNP |