The KSA1013 is a PNP epitaxial silicon transistor designed for color TV audio and vertical deflection output applications. It is packaged in a TO-92-3 long body configuration with formed leads and is rated for a collector current of -1 A, a collector-emitter voltage of -160 V, and a junction temperature up to 150°C. Power dissipation is 900 mW with a thermal resistance of 139°C/W. The device has a DC current gain (hFE) range of 60 to 320, a current gain bandwidth product of 15 to 50 MHz, and a collector-emitter saturation voltage of -1.5 V at -500 mA collector current.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 876413-KSA1013OTA
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 160 V 1 A 50MHz 900 mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Family Name: KSA1013
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 876413-KSA1013OTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSA1013OTA |
| Polarity | PNP |