Rochester Electronics Logic - Latches JM54AC373SRA-RH

Description
54AC373 - OCTAL TRANSPARENT LATC
Datasheet
Description
54AC373 - OCTAL TRANSPARENT LATC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - JM54AC373SRA-RH - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
JM54AC373SRA-RH
Logic - Latches JM54AC373SRA-RH
54AC373 - OCTAL TRANSPARENT LATC

54AC373 - OCTAL TRANSPARENT LATC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number JM54AC373SRA-RH
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS279A Quadruple /S-/R Latches - 7601801FA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
4 suppliers
Logic - Logic - Latches - 74HC373D,652 - 765425-74HC373D,652 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
5 suppliers
Logic - Latches - 74ABT16373BDL,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details