Rochester Electronics Logic - Logic - Gates and Inverters - JM38510/65702BCA JM38510/65702BCA

Description
Manufacturer: Texas Instruments Win Source Part Number: 922402-JM38510/65702 BCA Series: 54HC Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel Schmitt Trigger 14-CDIP Package: Bulk Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922402-JM38510/65702 BCA Series: 54HC Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel Schmitt Trigger 14-CDIP Package: Bulk Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - JM38510/65702BCA - 922402-JM38510/65702BCA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - JM38510/65702BCA
922402-JM38510/65702BCA
Logic - Logic - Gates and Inverters - JM38510/65702BCA 922402-JM38510/65702BCA
Manufacturer: Texas Instruments Win Source Part Number: 922402-JM38510/65702 BCA Series: 54HC Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel Schmitt Trigger 14-CDIP Package: Bulk Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 922402-JM38510/65702BCA
Series: 54HC
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 6 Channel Schmitt Trigger 14-CDIP
Package: Bulk
Package: 14-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 14-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - JM38510/65702BCA - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
JM38510/65702BCA
Logic - Gates and Inverters JM38510/65702BCA
IC INVERT SCHMITT 6CH 6IN 14CDIP

IC INVERT SCHMITT 6CH 6IN 14CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 922402-JM38510/65702BCA JM38510/65702BCA
Product Name Logic - Logic - Gates and Inverters - JM38510/65702BCA Logic - Gates and Inverters
Gate Type NOT NOT
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP
Supply Voltage 1.5V ~ 4.2V (Low), 1V ~ 3.2V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Gates and Inverters - 74AHCT3G04DP-Q100H-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Quad 2-Input AND - MYXAP54RHC08/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details