Rochester Electronics Logic - Latches JM38510/34603BRA

Description
D TYPE LATCH WITH 3 STATE OUTPUT
Datasheet
Description
D TYPE LATCH WITH 3 STATE OUTPUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - JM38510/34603BRA - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
JM38510/34603BRA
Logic - Latches JM38510/34603BRA
D TYPE LATCH WITH 3 STATE OUTPUT

D TYPE LATCH WITH 3 STATE OUTPUT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number JM38510/34603BRA
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details
2 suppliers
Latches - 1727-3399-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74LCX373BQX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal Transparent Latch - 74FCT373ATSOG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
3 suppliers