Rochester Electronics Logic - Logic - Shift Registers - JM38510/30605BCA JM38510/30605BCA

Description
Manufacturer: Texas Instruments Win Source Part Number: 922391-JM38510/30605 BCA Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922391-JM38510/30605 BCA Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - JM38510/30605BCA - 922391-JM38510/30605BCA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - JM38510/30605BCA
922391-JM38510/30605BCA
Logic - Logic - Shift Registers - JM38510/30605BCA 922391-JM38510/30605BCA
Manufacturer: Texas Instruments Win Source Part Number: 922391-JM38510/30605 BCA Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 922391-JM38510/30605BCA
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Shift Registers - JM38510/30605BCA - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
JM38510/30605BCA
Logic - Shift Registers JM38510/30605BCA
54LS164 8-BIT PARALLEL-OUT SERIA

54LS164 8-BIT PARALLEL-OUT SERIA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 922391-JM38510/30605BCA JM38510/30605BCA
Product Name Logic - Logic - Shift Registers - JM38510/30605BCA Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 15AC1790 - Newark, An Avnet Company
Specs
Pin Count 16
Number of units in IC 8
Number of Bits (Stages) 8
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD40194B CMOS 4-Bit Bidirectional Universal Shift Register - CD40194BE - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 3V; 18
View Details
9 suppliers