JM38510/13003BEA -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
JM38510/13003BEA
Description
MEMORY CORE DRIVER, QUAD
-
Lingto Electronic Limited
Datasheet
Description
MEMORY CORE DRIVER, QUAD
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
JM38510/13003BEA |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Device Type
Transceiver
Operating Frequency
6500 to 8000 MHz
Data Rate
62400 kbps
View Details
Device Type
Beamformers
Operating Frequency
2400 to 7250 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
48-VFQFN Exposed Pad
Pins
48 #
View Details
2 suppliers