Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers ISO7731QDBQQ1

Description
ISO7731-Q1 HIGH SPEED, ROBUST EM
Datasheet
Description
ISO7731-Q1 HIGH SPEED, ROBUST EM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - ISO7731QDBQQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
ISO7731QDBQQ1
Logic - Buffers, Drivers, Receivers, Transceivers ISO7731QDBQQ1
ISO7731-Q1 HIGH SPEED, ROBUST EM

ISO7731-Q1 HIGH SPEED, ROBUST EM

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ISO7731QDBQQ1
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-QPG6200LSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 1000 kbps
View Details
KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
Modems - ICs and Modules - SI2435-E-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details