The ISL9N308AD3 is an N-channel logic level UltraFET® trench power MOSFET designed for PWM-optimized switching applications in DC/DC converters. It is packaged in a TO-251AA (I-PAK) case and rated for a drain-to-source voltage of 30 V and a continuous drain current of 35 A, limited by the package. The device has a typical on-resistance of 0.0064 Ω at V_GS = 10 V and 0.010 Ω at V_GS = 4.5 V, with a total gate charge of 24 nC at V_GS = 5 V. Thermal resistance from junction to case is 1.5 °C/W. The operating and storage temperature range is -55 °C to 175 °C.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 875957-ISL9N308AD3
Series: *
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 875957-ISL9N308AD3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ISL9N308AD3 |
| Package Type | SOT3 |