Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43L220IRZ ISL43L220IRZ

Description
Manufacturer: Intersil Win Source Part Number: 875664-ISL43L220IRZ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.39.0001 Other Part Number: 2156-ISL43L220IRZ, 2156-ISL43L220IRZ-IL TR-ND
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 875664-ISL43L220IRZ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.39.0001 Other Part Number: 2156-ISL43L220IRZ, 2156-ISL43L220IRZ-IL TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43L220IRZ - 875664-ISL43L220IRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43L220IRZ
875664-ISL43L220IRZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43L220IRZ 875664-ISL43L220IRZ
Manufacturer: Intersil Win Source Part Number: 875664-ISL43L220IRZ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.39.0001 Other Part Number: 2156-ISL43L220IRZ, 2156-ISL43L220IRZ-IL TR-ND

Manufacturer: Intersil
Win Source Part Number: 875664-ISL43L220IRZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: 10-VFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 10-TDFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 100
HTSUS: 8542.39.0001
Other Part Number: 2156-ISL43L220IRZ, 2156-ISL43L220IRZ-ILTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 875664-ISL43L220IRZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43L220IRZ
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261046-SI2493-D-FSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers