Rochester Electronics Logic - Logic - Translators, Level Shifters - ISL24011IVZ ISL24011IVZ

Description
Manufacturer: Intersil Win Source Part Number: 921814-ISL24011IVZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Unidirectional 1 Circuit 8 Channel - 20-TSSOP Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 74 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 921814-ISL24011IVZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Unidirectional 1 Circuit 8 Channel - 20-TSSOP Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 74 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ISL24011IVZ - 921814-ISL24011IVZ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ISL24011IVZ
921814-ISL24011IVZ
Logic - Logic - Translators, Level Shifters - ISL24011IVZ 921814-ISL24011IVZ
Manufacturer: Intersil Win Source Part Number: 921814-ISL24011IVZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Unidirectional 1 Circuit 8 Channel - 20-TSSOP Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 74 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 921814-ISL24011IVZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Unidirectional 1 Circuit 8 Channel - 20-TSSOP
Package: Tube
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 74
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 921814-ISL24011IVZ
Product Name Logic - Logic - Translators, Level Shifters - ISL24011IVZ
Package Type SOP; SSOP; TSSOP; Other; 20-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/parallel-out shift register - 74AHCT164BQ-Q100X - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164MG4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
3 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details