Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - ISL1532AIRZ ISL1532AIRZ

Description
Manufacturer: Intersil Win Source Part Number: 921792-ISL1532AIRZ Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - DSL 24-QFN (4x5) Package: Tube Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 90 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 921792-ISL1532AIRZ Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - DSL 24-QFN (4x5) Package: Tube Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 90 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL1532AIRZ - 921792-ISL1532AIRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL1532AIRZ
921792-ISL1532AIRZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL1532AIRZ 921792-ISL1532AIRZ
Manufacturer: Intersil Win Source Part Number: 921792-ISL1532AIRZ Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - DSL 24-QFN (4x5) Package: Tube Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 90 HTSUS: 8542.33.0001

Manufacturer: Intersil
Win Source Part Number: 921792-ISL1532AIRZ
Operating Temperature Range: -40°C ~ 85°C
Features: 2/0 Driver - DSL 24-QFN (4x5)
Package: Tube
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 90
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 921792-ISL1532AIRZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL1532AIRZ
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details