Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 875271-IRMCF171TR
Series: iMOTION™, MCE™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: - Motor Driver Power MOSFET I²C, RS-232, SPI 48-LQFP (7x7)
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IRMCF171 - DIGITAL MOTOR CONTROL
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Motion Controllers | Motor Controllers |
| Product Number | 875271-IRMCF171TR | IRMCF171TR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - IRMCF171TR | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |