The IRL6283MTRPbF is an N-channel Power MOSFET designed for ORing, eFuse, and high-current load switch applications, featuring a DirectFET MD package with a footprint equivalent to an SO-8 and a height of 0.6 mm. It has a drain-to-source voltage rating of 20 V, continuous drain current of 38 A at 25°C and 4.5 V gate-source voltage, and a maximum on-resistance of 0.50 mΩ at 10 V gate drive. The device supports dual-sided cooling and is RoHS compliant with no lead, bromide, or halogen. Thermal resistance junction-to-case is rated at 1.97°C/W, and the operating junction temperature range is -40°C to 150°C. It meets AEC-Q200 automotive qualification and JEDEC J-STD-020D MSL1 moisture sensitivity standards.
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 875232-IRL6283MTRPBF
Series: HEXFET®, StrongIRFET™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 20 V 38A (Ta), 211A (Tc) 2.1W (Ta), 63W (Tc) Surface Mount DIRECTFET™ MD
Package: Bulk
Package: DirectFET™ Isometric MD
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DIRECTFET™ MD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 875232-IRL6283MTRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL6283MTRPBF |
| Polarity | N-Channel |