The IRFW740BTM is a 400V N-channel MOSFET in a TO-263 (D2PAK) package, designed for high-efficiency switch mode power supplies and electronic lamp ballasts. It has a continuous drain current of 10A at 25°C, a drain-source on-state resistance of 0.54Ω at VGS=10V, and a typical gate charge of 41nC. The device is 100% avalanche tested, with a single-pulsed avalanche energy rating of 450mJ and a peak diode recovery dv/dt of 5.5V/ns. Operating and storage junction temperatures range from -55°C to 150°C. It meets RoHS standards and is packaged in tape and reel.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 921506-IRFW740BTM
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 921506-IRFW740BTM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFW740BTM |
| Package Type | SOT3 |