The IRFU330BTU is an N-channel MOSFET designed for high-efficiency switch mode power supplies and electronic lamp ballasts. It is packaged in a TO-251 (I-PAK) case with three leads and rated for a drain-source voltage of 400 V and a continuous drain current of 4.5 A at 25°C. The device has a typical on-resistance of 0.83 Ω at 10 V gate-source voltage, a gate charge of 25 nC, and a reverse transfer capacitance of 20 pF. It is 100% avalanche tested with a single pulse avalanche energy rating of 330 mJ and meets the thermal performance specified with a junction-to-case thermal resistance of 2.6 °C/W. The operating temperature range extends from -55°C to +150°C.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 875195-IRFU330BTU
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 875195-IRFU330BTU |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU330BTU |
| Package Type | SOT3 |