Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS7730-7PPBF IRFS7730-7PPBF

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 921496-IRFS7730-7PPB F Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 75 V 240A (Tc) 375W (Tc) Surface Mount D2PAK Package: Bulk Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 921496-IRFS7730-7PPB F Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 75 V 240A (Tc) 375W (Tc) Surface Mount D2PAK Package: Bulk Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IRFS7730-7PPbF is a 75 V N-channel HEXFET® power MOSFET designed for motor drive, synchronous rectification, and DC/DC conversion applications. It is packaged in a D2Pak-7Pin surface mount configuration with a junction temperature range of -55°C to 175°C. The device has a continuous drain current limit of 240 A (package limited) and 269 A (silicon limited), with a maximum power dissipation of 375 W. Its typical on-resistance is 1.70 mΩ at 10 V gate drive and 100 A drain current. The part is RoHS compliant and meets MSL1 moisture sensitivity level. It is fully characterized for avalanche energy (up to 897 mJ) and dynamic dV/dt ruggedness, with a junction-to-case thermal resistance of 0.40 °C/W.

Datasheet Summary
Powered by GS/AI

The IRFS7730-7PPbF is a 75 V N-channel HEXFET® power MOSFET designed for motor drive, synchronous rectification, and DC/DC conversion applications. It is packaged in a D2Pak-7Pin surface mount configuration with a junction temperature range of -55°C to 175°C. The device has a continuous drain current limit of 240 A (package limited) and 269 A (silicon limited), with a maximum power dissipation of 375 W. Its typical on-resistance is 1.70 mΩ at 10 V gate drive and 100 A drain current. The part is RoHS compliant and meets MSL1 moisture sensitivity level. It is fully characterized for avalanche energy (up to 897 mJ) and dynamic dV/dt ruggedness, with a junction-to-case thermal resistance of 0.40 °C/W.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS7730-7PPBF - 921496-IRFS7730-7PPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS7730-7PPBF
921496-IRFS7730-7PPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS7730-7PPBF 921496-IRFS7730-7PPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 921496-IRFS7730-7PPB F Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 75 V 240A (Tc) 375W (Tc) Surface Mount D2PAK Package: Bulk Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 921496-IRFS7730-7PPBF
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 75 V 240A (Tc) 375W (Tc) Surface Mount D2PAK
Package: Bulk
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 921496-IRFS7730-7PPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS7730-7PPBF
Polarity N-Channel
Unlock Full Specs
to access all available technical data