IRFR214B is a 250V N-channel MOSFET in a D-PAK (TO-252) package, designed for high-efficiency switching applications such as DC/DC converters and switch-mode power supplies. It has a continuous drain current of 2.2A at 25°C, an on-resistance of up to 2.0Ω at VGS=10V, a typical gate charge of 8.1nC, and a reverse transfer capacitance of 7.5pF. The device is 100% avalanche tested, with a single-pulsed avalanche energy rating of 45mJ and a peak diode recovery dv/dt of 5.5V/ns. Thermal resistance from junction to case is 5.08°C/W, and it operates from -55°C to +150°C. The part is surface-mounted and compatible with tape and reel packaging, with no change to core specs in variants marked by trailing ordering codes like TF_FP001.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 921487-IRFR214BTFFP0
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 921487-IRFR214BTFFP001 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR214BTFFP001 |
| Package Type | SOT3 |