Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP243 IRFP243

Description
Manufacturer: Harris Corporation Win Source Part Number: 875147-IRFP243 Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 875147-IRFP243 Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP243 - 875147-IRFP243 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP243
875147-IRFP243
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP243 875147-IRFP243
Manufacturer: Harris Corporation Win Source Part Number: 875147-IRFP243 Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: Harris Corporation
Win Source Part Number: 875147-IRFP243
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 875147-IRFP243
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP243
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3609-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 200 volts
rDS(on) 0.1700 ohms
IDSS 18000 milliamps
View Details
Small Signal/Small Power MOSFET - BSD235N - Infineon Technologies AG
Specs
Polarity N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.6000 ohms
View Details
CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0530 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN7107TR - 862661-AUIRFN7107TR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PQFN (5x6)
View Details