Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9511 IRF9511

Description
Manufacturer: Harris Corporation Win Source Part Number: 875072-IRF9511 Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 875072-IRF9511 Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9511 - 875072-IRF9511 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9511
875072-IRF9511
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9511 875072-IRF9511
Manufacturer: Harris Corporation Win Source Part Number: 875072-IRF9511 Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: Harris Corporation
Win Source Part Number: 875072-IRF9511
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 875072-IRF9511
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9511
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3727-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 8 ohms
IDSS 2200 milliamps
View Details
CSD19502Q5B N-Channel, 3.4mOhm, 80V, SON5x6 NexFET™ Power MOSFET, CSD19502Q5B - CSD19502Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 200000 milliamps
View Details
8 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0501NSIATMA1 - 770406-BSC0501NSIATMA1 - Win Source Electronics
Specs
PD 2500 to 50000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3
View Details
10 suppliers