Rochester Electronics Power Drivers - Modules - IRAM236-1067A IRAM236-1067A

Description
Manufacturer: Infineon Technologies Win Source Part Number: 921418-IRAM236-1067A Features: Power Driver Module - - 29-PowerSSIP Module, 21 Leads, Formed Leads Package: 29-PowerSSIP Module, 21 Leads, Formed Leads Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 921418-IRAM236-1067A Features: Power Driver Module - - 29-PowerSSIP Module, 21 Leads, Formed Leads Package: 29-PowerSSIP Module, 21 Leads, Formed Leads Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - IRAM236-1067A - 921418-IRAM236-1067A - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - IRAM236-1067A
921418-IRAM236-1067A
Power Drivers - Modules - IRAM236-1067A 921418-IRAM236-1067A
Manufacturer: Infineon Technologies Win Source Part Number: 921418-IRAM236-1067A Features: Power Driver Module - - 29-PowerSSIP Module, 21 Leads, Formed Leads Package: 29-PowerSSIP Module, 21 Leads, Formed Leads Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 921418-IRAM236-1067A
Features: Power Driver Module - - 29-PowerSSIP Module, 21 Leads, Formed Leads
Package: 29-PowerSSIP Module, 21 Leads, Formed Leads
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 921418-IRAM236-1067A
Product Name Power Drivers - Modules - IRAM236-1067A
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC328AD - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - 1347486-AMT49502KLPTR-5 - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Supply Voltage 5.5 to 80 volts
Operating Temperature 165 C (329 F)
View Details
4 suppliers