The IPW65R190E6 is a 650V CoolMOS™ E6 power MOSFET designed for high-efficiency switched-mode power supplies, featuring extremely low switching and conduction losses. It is packaged in a PG-TO247 case with a drain-source on-state resistance of 0.19 Ω maximum at 25°C and a pulsed drain current of 66 A. The device has a gate charge of 73 nC and supports a maximum junction temperature of 150°C. It meets JEDEC J-STD-20 and JESD22 qualifications, is Pb-free, and halogen-free.
Manufacturer: Infineon Technologies
Win Source Part Number: 874901-IPW65R190E6
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 874901-IPW65R190E6 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R190E6 |
| Package Type | SOT3 |