The IPP80N04S2-H4 is an N-channel MOSFET in a PG-TO220-3-1 package, designed for high-current switching applications. It has a continuous drain current of 80 A and a maximum drain-source voltage of 40 V, with an on-state resistance of up to 3.7 mΩ in the SMD version, specified at 10 V gate drive. The device is rated for operation up to 175°C and is AEC-Q101 qualified for automotive applications. It has been 100% avalanche tested and meets RoHS compliance. The thermal resistance from junction to case is 0.5 K/W.
Manufacturer: Infineon Technologies
Win Source Part Number: 874862-IPP80N04S2-H4
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 874862-IPP80N04S2-H4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N04S2-H4 |
| Package Type | SOT3 |