Rochester Electronics Specialized ICs - IPP60R060P7 IPP60R060P7

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874849-IPP60R060P7 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874849-IPP60R060P7 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPP60R060P7 is a 600V CoolMOS™ P7 power MOSFET designed for high-efficiency switching applications such as PFC, LLC, and PWM stages. It is packaged in a PG-TO-220-3 case with a drain-source on-state resistance of 60 mΩ max at 25°C and a pulsed drain current rating of 151 A. The device features low switching and conduction losses, excellent ESD robustness exceeding 2 kV (HBM), and a body diode with a maximum commutation speed of 900 A/µs. Thermal resistance from junction to case is 0.76 °C/W. It meets JEDEC J-STD-20 and JESD22 standards for industrial and consumer applications.

Datasheet Summary
Powered by GS/AI

The IPP60R060P7 is a 600V CoolMOS™ P7 power MOSFET designed for high-efficiency switching applications such as PFC, LLC, and PWM stages. It is packaged in a PG-TO-220-3 case with a drain-source on-state resistance of 60 mΩ max at 25°C and a pulsed drain current rating of 151 A. The device features low switching and conduction losses, excellent ESD robustness exceeding 2 kV (HBM), and a body diode with a maximum commutation speed of 900 A/µs. Thermal resistance from junction to case is 0.76 °C/W. It meets JEDEC J-STD-20 and JESD22 standards for industrial and consumer applications.

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - IPP60R060P7 - 874849-IPP60R060P7 - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - IPP60R060P7
874849-IPP60R060P7
Specialized ICs - IPP60R060P7 874849-IPP60R060P7
Manufacturer: Infineon Technologies Win Source Part Number: 874849-IPP60R060P7 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 874849-IPP60R060P7
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 874849-IPP60R060P7
Product Name Specialized ICs - IPP60R060P7
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
 - 2ED2732S01GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VSON-1
Packing Method Tape Reel; Tape & Reel
View Details
N-channel vertical D-MOS logic level FET - BSH105,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
CSD18504KCS 40V N-Channel NexFET? Power MOSFET - CSD18504KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0100 ohms
View Details
9 suppliers