The IPI034NE7N3G is an N-channel MOSFET designed for high-frequency switching applications. It is packaged in a Through Hole package measuring 10.5 mm × 9.5 mm with a vertical mounting style for the drain connection. The device has a drain-source breakdown voltage of 75 V, a continuous drain current of 34 A at 25 °C, and a gate-source threshold voltage between 2 V and 4 V. It features a very low on-resistance of 29 mΩ at VGS = 10 V and ID = 17 A. The MOSFET is qualified per the IEC 60747-14 standard and is halogen-free. Operating and storage temperatures range from -55 °C to 150 °C.
Manufacturer: Infineon Technologies
Win Source Part Number: 874795-IPI034NE7N3G
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 874795-IPI034NE7N3G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI034NE7N3G |
| Package Type | SOT3 |