The IPD90N04S4L-04 is an N-channel enhancement mode MOSFET designed for high-current switching applications. It is packaged in a PG-TO252-3-313 surface mount case with a maximum continuous drain current of 90 A and a drain-source on-state resistance of 3.8 mΩ at 10 V gate voltage. The device operates at temperatures from -55°C to 175°C, is AEC-Q101 qualified, and rated for 100% avalanche testing. It has a 40 V breakdown voltage and dissipates up to 71 W at 25°C ambient. The thermal resistance from junction to case is 2.1 K/W, and the device is RoHS compliant with a peak reflow temperature rating of 260°C.
Manufacturer: Infineon Technologies
Win Source Part Number: 874788-IPD90N04S4L04
Series: Automotive, AEC-Q101, OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 90A (Tc) 71W (Tc) Surface Mount PG-TO252-3-313
Package: Bulk
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: PG-TO252-3-313
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 874788-IPD90N04S4L04ATMA1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD90N04S4L04ATMA1 |
| Polarity | N-Channel |