Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50P04P413ATMA1 IPD50P04P413ATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874769-IPD50P04P413A TMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 40 V 50A (Tc) 58W (Tc) Surface Mount PG-TO252-3-313 Package: Bulk Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: PG-TO252-3-313 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874769-IPD50P04P413A TMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 40 V 50A (Tc) 58W (Tc) Surface Mount PG-TO252-3-313 Package: Bulk Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: PG-TO252-3-313 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPD50P04P4-13 is a P-channel enhancement mode MOSFET designed for power switching applications. It is packaged in a PG-TO252-3-313 surface-mount case, rated for a continuous drain current of -50 A at 25°C, with a drain-source on-state resistance of 9.2 mΩ to 12.6 mΩ at -10 V gate-source voltage. The device supports an operating junction temperature range of -55°C to 175°C, is AEC qualified, RoHS compliant, and features 100% avalanche testing. The thermal resistance from junction to case is 2.6 K/W.

Datasheet Summary
Powered by GS/AI

The IPD50P04P4-13 is a P-channel enhancement mode MOSFET designed for power switching applications. It is packaged in a PG-TO252-3-313 surface-mount case, rated for a continuous drain current of -50 A at 25°C, with a drain-source on-state resistance of 9.2 mΩ to 12.6 mΩ at -10 V gate-source voltage. The device supports an operating junction temperature range of -55°C to 175°C, is AEC qualified, RoHS compliant, and features 100% avalanche testing. The thermal resistance from junction to case is 2.6 K/W.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50P04P413ATMA1 - 874769-IPD50P04P413ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50P04P413ATMA1
874769-IPD50P04P413ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50P04P413ATMA1 874769-IPD50P04P413ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874769-IPD50P04P413A TMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 40 V 50A (Tc) 58W (Tc) Surface Mount PG-TO252-3-313 Package: Bulk Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: PG-TO252-3-313 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 874769-IPD50P04P413ATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 40 V 50A (Tc) 58W (Tc) Surface Mount PG-TO252-3-313
Package: Bulk
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: PG-TO252-3-313
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 874769-IPD50P04P413ATMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50P04P413ATMA1
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 2SK1020 - 1126921-2SK1020 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
2 suppliers
45 V, 1 A NPN medium power transistors - BC54-10PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers