The IPB80N04S2-H4 is an N-channel MOSFET for automotive applications, rated for 40 V drain-source voltage and 80 A continuous drain current with a maximum on-state resistance of 3.7 mΩ in the SMD version. It is housed in a PG-TO263-3-2 package, operates up to 175°C junction temperature, and is AEC-Q101 qualified. The device features 100% avalanche testing, RoHS compliance, and a peak reflow temperature rating of 260°C.
Manufacturer: Infineon Technologies
Win Source Part Number: 874747-IPB80N04S2H4A
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 874747-IPB80N04S2H4ATMA2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N04S2H4ATMA2 |
| Package Type | SOT3 |